Samsung QP82R-8K, Digital signage flat panel, 2.08 m (82"), LED, 7680 x 4320 pixels, Wi-Fi, 16/7
Samsung QP82R-8K. Product design: Digital signage flat panel. Display diagonal: 2.08 m (82"), Display technology: LED, Display resolution: 7680 x 4320 pixels, Display brightness: 500 cd/m², HD type: 8K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Product colour: Black