Samsung logo

Samsung LH82QETELGC Digital signage flat panel 2.08 m (82") Wi-Fi 300 cd/m² 4K Ultra HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40132
Info modified on:
29 May 2024, 22:02:44
Short summary description Samsung LH82QETELGC Digital signage flat panel 2.08 m (82") Wi-Fi 300 cd/m² 4K Ultra HD Black:

Samsung LH82QETELGC, Digital signage flat panel, 2.08 m (82"), 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung LH82QETELGC Digital signage flat panel 2.08 m (82") Wi-Fi 300 cd/m² 4K Ultra HD Black:

Samsung LH82QETELGC. Product design: Digital signage flat panel. Display diagonal: 2.08 m (82"), Display resolution: 3840 x 2160 pixels, Display brightness: 300 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.