Samsung QE82R, 2.08 m (82"), LED, 3840 x 2160 pixels, Wi-Fi
Samsung QE82R. Display diagonal: 2.08 m (82"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating system installed: Tizen 5.0. Product colour: Black