Samsung logo

Samsung 650TS-2 computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD Touchscreen Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153488
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 650TS-2 computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD Touchscreen Black:

Samsung 650TS-2, 165.1 cm (65"), 1920 x 1080 pixels, Full HD, 8 ms, Black

Long summary description Samsung 650TS-2 computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD Touchscreen Black:

Samsung 650TS-2. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.