Samsung LH65QBNEBGC, Digital signage flat panel, 165.1 cm (65"), LED, 3840 x 2160 pixels, Wi-Fi
Samsung LH65QBNEBGC. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product colour: Black