Samsung logo

Samsung QB65H-TR interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black USB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208218
Info modified on:
18 Sept 2024, 15:46:58
Short summary description Samsung QB65H-TR interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black USB:

Samsung QB65H-TR, 165.1 cm (65"), 250 cd/m², 3840 x 2160 pixels, 4K Ultra HD, Edge-LED, 8 ms

Long summary description Samsung QB65H-TR interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black USB:

Samsung QB65H-TR. Display diagonal: 165.1 cm (65"), Display brightness: 250 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Tizen, Processor architecture: ARM Cortex-A72, Processor frequency: 1.7 GHz. Speaker power: 10 W. Interface: USB, HDMI version: 1.4/2.0. Product colour: Black, Panel mounting interface: 400 x 400 mm, Certification: FCC (USA) Part 15, Subpart B Class A CE (Europe) : EN55022:2006+A1:2007...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.