Samsung LH65DMERTBC, 165.1 cm (65"), 380 cd/m², 1920 x 1080 pixels, 4000:1, 6 ms, 178°
Samsung LH65DMERTBC. Display diagonal: 165.1 cm (65"), Display brightness: 380 cd/m², Display resolution: 1920 x 1080 pixels. Speaker power: 20 W. Number of colours: 1.07 billion colours, Aspect ratio: 16:9. Product colour: Black, Panel mounting interface: 400 x 400 mm. Power consumption (max): 264 W, Power consumption (typical): 200 W, Power consumption (standby): 0.5 W