Samsung logo

Samsung DM65E Digital signage flat panel 165.1 cm (65") LED Wi-Fi 450 cd/m² Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88131
Info modified on:
14 Mar 2024, 19:51:10
Short summary description Samsung DM65E Digital signage flat panel 165.1 cm (65") LED Wi-Fi 450 cd/m² Full HD Black:

Samsung DM65E, Digital signage flat panel, 165.1 cm (65"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung DM65E Digital signage flat panel 165.1 cm (65") LED Wi-Fi 450 cd/m² Full HD Black:

Samsung DM65E. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.