Samsung logo

Samsung UE55D Digital signage flat panel 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Linux

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120834
Info modified on:
26 Jun 2024, 05:51:58
Short summary description Samsung UE55D Digital signage flat panel 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Linux:

Samsung UE55D, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung UE55D Digital signage flat panel 139.7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Linux:

Samsung UE55D. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Linux. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.