Samsung logo

Samsung UE55A Digital signage flat panel 139.7 cm (55") PVA 450 cd/m² Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83094
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE55A Digital signage flat panel 139.7 cm (55") PVA 450 cd/m² Full HD Black:

Samsung UE55A, Digital signage flat panel, 139.7 cm (55"), PVA, 1920 x 1080 pixels

Long summary description Samsung UE55A Digital signage flat panel 139.7 cm (55") PVA 450 cd/m² Full HD Black:

Samsung UE55A. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: PVA, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.