Samsung logo

Samsung UD55E-B LCD Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129672
Info modified on:
14 Jun 2024, 00:20:56
Short summary description Samsung UD55E-B LCD Indoor:

Samsung UD55E-B, 139.7 cm (55"), LCD, 1920 x 1080 pixels, 24/7

Long summary description Samsung UD55E-B LCD Indoor:

Samsung UD55E-B. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 500 cd/m², HD type: Full HD, Operating hours (hours/days): 24/7. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.