Samsung logo

Samsung UD55C Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134087
Info modified on:
14 Mar 2024, 19:37:34
Short summary description Samsung UD55C Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7:

Samsung UD55C, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung UD55C Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7:

Samsung UD55C. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.