Samsung logo

Samsung PM55F-BC Digital signage flat panel 139.7 cm (55") LED 400 cd/m² Full HD Black Touchscreen Linux 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
287478
Info modified on:
27 May 2024, 14:26:05
Short summary description Samsung PM55F-BC Digital signage flat panel 139.7 cm (55") LED 400 cd/m² Full HD Black Touchscreen Linux 24/7:

Samsung PM55F-BC, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung PM55F-BC Digital signage flat panel 139.7 cm (55") LED 400 cd/m² Full HD Black Touchscreen Linux 24/7:

Samsung PM55F-BC. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD, Touchscreen. Operating hours (hours/days): 24/7. Operating system installed: Linux. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.