Samsung MD55B, Digital signage flat panel, 139.7 cm (55"), 1920 x 1080 pixels
Samsung MD55B. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating system installed: Linux. Product colour: Black