Samsung logo

Samsung DB55E Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black Touchscreen

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122690
Info modified on:
26 Jun 2024, 05:33:08
Short summary description Samsung DB55E Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black Touchscreen:

Samsung DB55E, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung DB55E Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black Touchscreen:

Samsung DB55E. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD, Touchscreen. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.