Samsung logo

Samsung QM50R Digital signage flat panel 127 cm (50") Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126954
Info modified on:
27 May 2024, 14:44:51
Short summary description Samsung QM50R Digital signage flat panel 127 cm (50") Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor:

Samsung QM50R, Digital signage flat panel, 127 cm (50"), 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung QM50R Digital signage flat panel 127 cm (50") Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor:

Samsung QM50R. Product design: Digital signage flat panel. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.