Samsung logo

Samsung Business TV BET-H Serie - 50 inch

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199640
Info modified on:
27 May 2024, 14:40:28
Short summary description Samsung Business TV BET-H Serie - 50 inch:

Samsung Business TV BET-H Serie - 50 inch, Digital signage flat panel, 127 cm (50"), 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description Samsung Business TV BET-H Serie - 50 inch:

Samsung Business TV BET-H Serie - 50 inch. Product design: Digital signage flat panel. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen. Product colour: Carbon

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.