Samsung LH49RMHELGW, Digital signage flat panel, 124.5 cm (49"), LED, 1920 x 1080 pixels, Wi-Fi, 16/7
Samsung LH49RMHELGW. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 16/7. Product colour: Black