Samsung logo

Samsung LH49PHFPMGC/GO Signage Display 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58977
Info modified on:
14 Jun 2024, 00:43:18
Short summary description Samsung LH49PHFPMGC/GO Signage Display 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black 24/7:

Samsung LH49PHFPMGC/GO, 124.5 cm (49"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung LH49PHFPMGC/GO Signage Display 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black 24/7:

Samsung LH49PHFPMGC/GO. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.