Samsung logo

Samsung DB49J Digital signage flat panel 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91389
Info modified on:
27 May 2024, 13:14:31
Short summary description Samsung DB49J Digital signage flat panel 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7:

Samsung DB49J, Digital signage flat panel, 124.5 cm (49"), LED, 1920 x 1080 pixels, Wi-Fi, 16/7

Long summary description Samsung DB49J Digital signage flat panel 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7:

Samsung DB49J. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 3.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.