Samsung logo

Samsung DC48E-H Digital signage flat panel 121.9 cm (48") LED 700 cd/m² Full HD Black 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48458
Info modified on:
14 Jun 2024, 03:55:12
Short summary description Samsung DC48E-H Digital signage flat panel 121.9 cm (48") LED 700 cd/m² Full HD Black 24/7:

Samsung DC48E-H, Digital signage flat panel, 121.9 cm (48"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung DC48E-H Digital signage flat panel 121.9 cm (48") LED 700 cd/m² Full HD Black 24/7:

Samsung DC48E-H. Product design: Digital signage flat panel. Display diagonal: 121.9 cm (48"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.