Samsung logo

Samsung OM46N Double sided totem 116.8 cm (46") LED 4000 cd/m² Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116898
Info modified on:
27 May 2024, 14:25:45
Short summary description Samsung OM46N Double sided totem 116.8 cm (46") LED 4000 cd/m² Full HD Black:

Samsung OM46N, Double sided totem, 116.8 cm (46"), LED, 1920 x 1080 pixels

Long summary description Samsung OM46N Double sided totem 116.8 cm (46") LED 4000 cd/m² Full HD Black:

Samsung OM46N. Product design: Double sided totem. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 4000 cd/m², HD type: Full HD. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.