Samsung logo

Samsung OM46N Digital signage flat panel 116.8 cm (46") LED Wi-Fi 4000 cd/m² Full HD Black Tizen 3.0

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39349
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung OM46N Digital signage flat panel 116.8 cm (46") LED Wi-Fi 4000 cd/m² Full HD Black Tizen 3.0:

Samsung OM46N, Digital signage flat panel, 116.8 cm (46"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung OM46N Digital signage flat panel 116.8 cm (46") LED Wi-Fi 4000 cd/m² Full HD Black Tizen 3.0:

Samsung OM46N. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 4000 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Tizen 3.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.