Samsung logo

Samsung OM46N Digital signage flat panel 116.8 cm (46") VA 4000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47491
Info modified on:
04 Mar 2025, 15:34:01
Short summary description Samsung OM46N Digital signage flat panel 116.8 cm (46") VA 4000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7:

Samsung OM46N, Digital signage flat panel, 116.8 cm (46"), VA, 1920 x 1080 pixels, 24/7

Long summary description Samsung OM46N Digital signage flat panel 116.8 cm (46") VA 4000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7:

Samsung OM46N. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: VA, Display resolution: 1920 x 1080 pixels, Display brightness: 4000 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.