Samsung LH46OMDPWBC, Digital signage flat panel, 116.8 cm (46"), LED, 1920 x 1080 pixels, 24/7
Samsung LH46OMDPWBC. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 2500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Operating system installed: Linux. Product colour: Black