Samsung logo

Samsung OH46F Digital signage flat panel 116.8 cm (46") LED 3000 cd/m² Full HD Black 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30348
Info modified on:
27 May 2024, 15:35:36
Short summary description Samsung OH46F Digital signage flat panel 116.8 cm (46") LED 3000 cd/m² Full HD Black 24/7:

Samsung OH46F, Digital signage flat panel, 116.8 cm (46"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung OH46F Digital signage flat panel 116.8 cm (46") LED 3000 cd/m² Full HD Black 24/7:

Samsung OH46F. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 3000 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.