Samsung logo

Samsung 460CX-2 Digital signage flat panel 116.8 cm (46") 450 cd/m² Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110864
Info modified on:
25 Nov 2020, 15:37:09
Long product name Samsung 460CX-2 Digital signage flat panel 116.8 cm (46") 450 cd/m² Full HD Black:

The impressive 460CX 46" digital display provides Full HD support, with a built-in digital TV tuner that pulls in over-the-air HD content without additional equipment.

Samsung 460CX-2 Digital signage flat panel 116.8 cm (46") 450 cd/m² Full HD Black:

While integrated speakers mean no external speakers need to wired and mounted. The high-gloss black finish gives the 46" screen a consumer feel. With this Samsung professional LCD TV, it's not hard to see the benefits.

RS232C In - Out

RS232C, a standard of serial communication, is used for the communication between PC and displays. Therefore, A Multiple Display Control (MDC), helping various displays to be easily and simultaneously operated on PC, is possible with RS232C function.

Save Money, Save Space With Built - In Speakers.

Maximize your impact with a great picture and crisp audio. Your message will be heard loud and clear with built - in speakers. You’ll save money when you eliminate the cost of purchasing separate speakers, and you’ll save valuable space as well.

Stay In The Loop With DVI - Out.

Enjoy superior picture quality with a DVI - out interface that lets you share content between multiple LFDs thanks to an easier - to - connect video matrix. LFDs used to have to be connected to the PC individually, but digital loop out allows you to connect them without connecting to a PC. Better yet, the digital loop out produces a single image without any loss of quality, and there’s no need for a separate video signal distributor. It’s easy to install and the most cost - effective way to connect multiple displays.

Choose The Right View, Landscape Or Portrait.

This Samsung LFD gives you the flexibility to display your image vertically or horizontally - whatever the situation calls for. With a pivot function that rotates the screen 90º degrees and the freedom to display presentations in portrait mode or advertisements in landscape mode, this makes for one versatile monitor.

A Smart Sensor That Automatically Saves Energy.

Stop worrying about the lighting conditions affecting your display. This Samsung LFD adjusts its brightness levels as ambient light changes so your images are always crystal - clear. And while it compensates for low - light and high - light environments, you’ll save energy and stay eco - friendly.

Short summary description Samsung 460CX-2 Digital signage flat panel 116.8 cm (46") 450 cd/m² Full HD Black:

Samsung 460CX-2, Digital signage flat panel, 116.8 cm (46"), 1920 x 1080 pixels

Long summary description Samsung 460CX-2 Digital signage flat panel 116.8 cm (46") 450 cd/m² Full HD Black:

Samsung 460CX-2. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.