Samsung logo

Samsung QM43R Digital signage flat panel 109.2 cm (43") Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81554
Info modified on:
27 May 2024, 15:37:00
Short summary description Samsung QM43R Digital signage flat panel 109.2 cm (43") Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0:

Samsung QM43R, Digital signage flat panel, 109.2 cm (43"), 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung QM43R Digital signage flat panel 109.2 cm (43") Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0:

Samsung QM43R. Product design: Digital signage flat panel. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating system installed: Tizen 4.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.