Samsung logo

Samsung QE43T UHD 109.2 cm (43") LED 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165208
Info modified on:
27 May 2024, 18:05:54
Short summary description Samsung QE43T UHD 109.2 cm (43") LED 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0:

Samsung QE43T UHD, 109.2 cm (43"), LED, 3840 x 2160 pixels

Long summary description Samsung QE43T UHD 109.2 cm (43") LED 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0:

Samsung QE43T UHD. Display diagonal: 109.2 cm (43"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 300 cd/m², HD type: 4K Ultra HD. Operating system installed: Tizen 4.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.