Samsung logo

Samsung SUR40 computer monitor 101.6 cm (40") 1920 x 1080 pixels LED Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198529
Info modified on:
23 Aug 2022, 15:02:57
Short summary description Samsung SUR40 computer monitor 101.6 cm (40") 1920 x 1080 pixels LED Touchscreen Black:

Samsung SUR40, 101.6 cm (40"), 1920 x 1080 pixels, LED, 8 ms, Black

Long summary description Samsung SUR40 computer monitor 101.6 cm (40") 1920 x 1080 pixels LED Touchscreen Black:

Samsung SUR40. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, Display technology: LED, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.