Samsung DM40E, Digital signage flat panel, 101.6 cm (40"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7
Samsung DM40E. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product colour: Black