Samsung logo

Samsung PM32F Digital signage flat panel 81.3 cm (32") LED Wi-Fi 400 cd/m² Full HD Black Tizen 2.4 16/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88727
Info modified on:
14 Jun 2024, 00:45:53
Short summary description Samsung PM32F Digital signage flat panel 81.3 cm (32") LED Wi-Fi 400 cd/m² Full HD Black Tizen 2.4 16/7:

Samsung PM32F, Digital signage flat panel, 81.3 cm (32"), LED, 1920 x 1080 pixels, Wi-Fi, 16/7

Long summary description Samsung PM32F Digital signage flat panel 81.3 cm (32") LED Wi-Fi 400 cd/m² Full HD Black Tizen 2.4 16/7:

Samsung PM32F. Product design: Digital signage flat panel. Display diagonal: 81.3 cm (32"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 2.4. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.