Samsung logo

Samsung OM32H Digital signage flat panel 81.3 cm (32") LED 1000 cd/m² Full HD Black Tizen 2.4 16/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85453
Info modified on:
19 Mar 2021, 14:54:22
Short summary description Samsung OM32H Digital signage flat panel 81.3 cm (32") LED 1000 cd/m² Full HD Black Tizen 2.4 16/7:

Samsung OM32H, Digital signage flat panel, 81.3 cm (32"), LED, 1920 x 1080 pixels, 16/7

Long summary description Samsung OM32H Digital signage flat panel 81.3 cm (32") LED 1000 cd/m² Full HD Black Tizen 2.4 16/7:

Samsung OM32H. Product design: Digital signage flat panel. Display diagonal: 81.3 cm (32"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 1000 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Operating system installed: Tizen 2.4. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.