Samsung logo

Samsung ED32D Digital signage flat panel 81.3 cm (32") LED 330 cd/m² WXGA Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90854
Info modified on:
26 Jun 2024, 11:43:09
Short summary description Samsung ED32D Digital signage flat panel 81.3 cm (32") LED 330 cd/m² WXGA Black:

Samsung ED32D, Digital signage flat panel, 81.3 cm (32"), LED, 1366 x 768 pixels

Long summary description Samsung ED32D Digital signage flat panel 81.3 cm (32") LED 330 cd/m² WXGA Black:

Samsung ED32D. Product design: Digital signage flat panel. Display diagonal: 81.3 cm (32"), Display technology: LED, Display resolution: 1366 x 768 pixels, Display brightness: 330 cd/m², HD type: WXGA. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.