Samsung logo

Samsung LH32DBEPLGC Signage Display Digital signage flat panel 81.3 cm (32") LED 350 cd/m² Full HD Black 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243280
Info modified on:
14 Feb 2025, 10:24:58
Short summary description Samsung LH32DBEPLGC Signage Display Digital signage flat panel 81.3 cm (32") LED 350 cd/m² Full HD Black 16/7:

Samsung LH32DBEPLGC, Digital signage flat panel, 81.3 cm (32"), LED, 1920 x 1080 pixels, 16/7

Long summary description Samsung LH32DBEPLGC Signage Display Digital signage flat panel 81.3 cm (32") LED 350 cd/m² Full HD Black 16/7:

Samsung LH32DBEPLGC. Product design: Digital signage flat panel. Display diagonal: 81.3 cm (32"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.