Samsung DB32E, Digital signage flat panel, 81.3 cm (32"), LED, 1920 x 1080 pixels
Samsung DB32E. Product design: Digital signage flat panel. Display diagonal: 81.3 cm (32"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black