Samsung logo

Samsung DB10D Digital signage flat panel 25.6 cm (10.1") LED 450 cd/m² WXGA Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17686
Info modified on:
14 Mar 2024, 18:59:33
Short summary description Samsung DB10D Digital signage flat panel 25.6 cm (10.1") LED 450 cd/m² WXGA Black:

Samsung DB10D, Digital signage flat panel, 25.6 cm (10.1"), LED, 1280 x 800 pixels

Long summary description Samsung DB10D Digital signage flat panel 25.6 cm (10.1") LED 450 cd/m² WXGA Black:

Samsung DB10D. Product design: Digital signage flat panel. Display diagonal: 25.6 cm (10.1"), Display technology: LED, Display resolution: 1280 x 800 pixels, Display brightness: 450 cd/m², HD type: WXGA. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.