location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung F32TU870VU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F32TU870VU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LF32TU870VUXEN show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2021
Product end of life date
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung F32TU870VU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 2500:1
  • - G 54 kWh 54 W
More>>>
Short summary description Samsung F32TU870VU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD:
This short summary of the Samsung F32TU870VU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung F32TU870VU, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 5 ms

Long summary description Samsung F32TU870VU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD:
This is an auto-generated long summary of Samsung F32TU870VU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD based on the first three specs of the first five spec groups.

Samsung F32TU870VU. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Contrast ratio (typical) *
2500:1
Contrast ratio (dynamic)
100000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
sRGB
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Ports & interfaces
Built-in USB hub *
Yes
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Height adjustment *
Yes
Height adjustment
13.5 cm
Pivot
Yes
Pivot angle
-2 - 92°
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle range
-7 - 13°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
54 kWh
Energy consumption (HDR) per 1000 hours *
59 kWh
Power consumption (typical) *
54 W
Power consumption (standby) *
0.5 W
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362914
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
716.2 mm
Depth (with stand)
226 mm
Height (with stand)
610 mm
Weight (with stand)
8.1 kg
Width (without stand)
716.2 mm
Depth (without stand)
52.9 mm
Height (without stand)
420.1 mm
Weight (without stand)
5.5 kg
Packaging data
Package width
810 mm
Package depth
544 mm
Package height
192 mm
Package weight
10.6 kg
Packaging content
Stand included
Yes
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)