Samsung logo

Samsung LF27T850QWUXEN computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161946
Info modified on:
02 Apr 2025, 15:17:11
End of life date:
01 Apr 2021
Short summary description Samsung LF27T850QWUXEN computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Samsung LF27T850QWUXEN, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Samsung LF27T850QWUXEN computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Samsung LF27T850QWUXEN. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.