Samsung logo

Samsung F27T350FHR computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108152
Info modified on:
27 May 2024, 14:23:06
Short summary description Samsung F27T350FHR computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey:

Samsung F27T350FHR, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Blue, Grey

Long summary description Samsung F27T350FHR computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey:

Samsung F27T350FHR. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Blue, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.