Samsung logo

Samsung LF27T350FHM computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21083
Info modified on:
27 May 2024, 15:51:15
Short summary description Samsung LF27T350FHM computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey:

Samsung LF27T350FHM, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Blue, Grey

Long summary description Samsung LF27T350FHM computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey:

Samsung LF27T350FHM. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Blue, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.