Samsung logo

Samsung F24T400FHU computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152929
Info modified on:
02 Apr 2025, 14:33:42
End of life date:
01 Apr 2021
Short summary description Samsung F24T400FHU computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:

Samsung F24T400FHU, 59.7 cm (23.5"), 1920 x 1080 pixels, Full HD, 4 ms, Black

Long summary description Samsung F24T400FHU computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:

Samsung F24T400FHU. Display diagonal: 59.7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.