Samsung logo

Samsung F22T450FQU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99510
Info modified on:
19 Jun 2025, 07:56:37
End of life date:
01 Apr 2021
Short summary description Samsung F22T450FQU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

Samsung F22T450FQU, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Samsung F22T450FQU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

Samsung F22T450FQU. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.