location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LF22T350FHU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LF22T350FHU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LF22T350FHUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806090666735
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2024 00:11:45
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LF22T350FHU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 250 cd/m² 1000:1
  • - AMD FreeSync
  • - G 19 kWh 19 W
Long product name Samsung LF22T350FHU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black :
The long product name of Samsung LF22T350FHU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" T35F Full HD IPS Monitor
More>>>
Samsung LF22T350FHU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black:
The official description of Samsung LF22T350FHU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-expansive view
Minimalist design, maximum concentration. The 3-sided borderless display brings a clean and modern aesthetic to any working environment. In a multi-monitor setup, the displays line up seamlessly for a virtually gapless view without distractions.

See it from any angle
Sit anywhere and have a full technicolour experience. The IPS panel preserves colour vividness and clarity across every inch of the screen. Even on a display this wide, tones and shades look completely accurate from virtually any angle, with no colour washing.

Synchronised action
Superfluid entertainment experience. AMD Radeon FreeSync™ keeps your monitor and graphics card refresh rate in sync to reduce image tearing. Watch movies and play games without any interruptions. Even fast scenes look seamless and smooth.

Seamless, smooth visuals
Now, the picture looks flawless. The 75Hz refresh rate delivers more fluid scenes. Whether you're catching up on your favourite TV drama, watching a video or playing a game, your entertainment has no lag or ghosting effect.

More gaming power
Ideal game settings instantly give you the edge. Get optimal colour and image contrast to see scenes more vividly and spot enemies hiding in the dark. Game Mode adjusts any game to fill your screen with every detail in view.

Superior eye care
Protect your eyes and do more. The advanced eye comfort technology reduces eye strain for less strenuous extended computing. Flicker Free technology continuously removes tiring and irritating screen flicker, while Eye Saver Mode minimises emitted blue light. Your eyes stay fresh longer.

True versatility
Connect to more. With both HDMI and D-sub ports, multiple devices can be plugged straight into your monitor for complete flexibility. Now, your computing environment is even more convenient with additional input possibilities.

Short summary description Samsung LF22T350FHU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Samsung LF22T350FHU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LF22T350FHU, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung LF22T350FHU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Samsung LF22T350FHU computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Samsung LF22T350FHU. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

All-expansive view
All-expansive view

Minimalist design, maximum concentration. The 3-sided borderless display brings a clean and modern aesthetic to any working environment. In a multi-monitor setup, the displays line up seamlessly for a virtually gapless view without distractions.

See it from any angle
See it from any angle

Sit anywhere and have a full technicolour experience. The IPS panel preserves colour vividness and clarity across every inch of the screen. Even on a display this wide, tones and shades look completely accurate from virtually any angle, with no colour washing.

Synchronised action
Synchronised action

Superfluid entertainment experience. AMD Radeon FreeSync™ keeps your monitor and graphics card refresh rate in sync to reduce image tearing. Watch movies and play games without any interruptions. Even fast scenes look seamless and smooth.

Seamless, smooth visuals
Seamless, smooth visuals

Now, the picture looks flawless. The 75Hz refresh rate delivers more fluid scenes. Whether you're catching up on your favourite TV drama, watching a video or playing a game, your entertainment has no lag or ghosting effect.

More gaming power
More gaming power

Ideal game settings instantly give you the edge. Get optimal colour and image contrast to see scenes more vividly and spot enemies hiding in the dark. Game Mode adjusts any game to fill your screen with every detail in view.

Superior eye care
Superior eye care

Protect your eyes and do more. The advanced eye comfort technology reduces eye strain for less strenuous extended computing. Flicker Free technology continuously removes tiring and irritating screen flicker, while Eye Saver Mode minimises emitted blue light. Your eyes stay fresh longer.

True versatility
True versatility

Connect to more. With both HDMI and D-sub ports, multiple devices can be plugged straight into your monitor for complete flexibility. Now, your computing environment is even more convenient with additional input possibilities.

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
19 kWh
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362896
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
488.8 mm
Depth (with stand)
232 mm
Height (with stand)
396.9 mm
Weight (with stand)
2.3 kg
Width (without stand)
488 mm
Depth (without stand)
39.4 mm
Height (without stand)
294.4 mm
Weight (without stand)
2 kg
Packaging data
Package width
610 mm
Package depth
125 mm
Package height
356 mm
Package weight
3.5 kg
Package type
Box
Packaging content
Cables included
AC, HDMI
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)