Samsung logo

Samsung 19" LCD Thin Client Silver computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49375
Info modified on:
22 Aug 2022, 16:27:40
Short summary description Samsung 19" LCD Thin Client Silver computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung 19" LCD Thin Client Silver, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, Silver

Long summary description Samsung 19" LCD Thin Client Silver computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung 19" LCD Thin Client Silver. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.