Samsung logo

Samsung LE-46F86BD TV 116.8 cm (46") Full HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159252
Info modified on:
29 Nov 2021, 16:16:06
Short summary description Samsung LE-46F86BD TV 116.8 cm (46") Full HD Black 500 cd/m²:

Samsung LE-46F86BD, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LE-46F86BD TV 116.8 cm (46") Full HD Black 500 cd/m²:

Samsung LE-46F86BD. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.