Samsung logo

Samsung LE46B750 116.8 cm (46") Full HD Wi-Fi

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101452
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE46B750 116.8 cm (46") Full HD Wi-Fi:

Samsung LE46B750, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi

Long summary description Samsung LE46B750 116.8 cm (46") Full HD Wi-Fi:

Samsung LE46B750. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.