Samsung logo

Samsung LE40S62B 101.6 cm (40") HD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226130
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung LE40S62B 101.6 cm (40") HD Black, Silver:

Samsung LE40S62B, 101.6 cm (40"), 1366 x 768 pixels, HD, LCD, Black, Silver

Long summary description Samsung LE40S62B 101.6 cm (40") HD Black, Silver:

Samsung LE40S62B. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 8 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.