Samsung logo

Samsung LE40A556P1F 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
266454
Info modified on:
02 Dec 2020, 14:41:49
Short summary description Samsung LE40A556P1F 101.6 cm (40") Full HD Black:

Samsung LE40A556P1F, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-T, Black

Long summary description Samsung LE40A556P1F 101.6 cm (40") Full HD Black:

Samsung LE40A556P1F. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.