Samsung LE40A536T1F, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black
Samsung LE40A536T1F. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black